DIN EN ISO 29022
Dentistry - Adhesion - Notched-edge shear bond strength test (ISO 29022:2013)
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Dentistry in general): | 11.060.01 |
scope:
This International Standard specifies a shear test method used to determine the adhesive bond strength between direct dental restorative materials and tooth structure, e.g. dentine or enamel. The method as described is principally intended for dental adhesives. The method includes substrate selection, storage and handling of tooth structure, as well as the procedure for testing.
NOTE 1 Testing adhesion to tooth structure is technique sensitive and experience with the test method is required.
NOTE 2 With modification, it may be possible to use this method for adhesive restorative materials (e.g. glass-ionomer materials).
Document History