DIN ISO 7800
Metallic Materials - Wire - Simple torsion test (ISO 7800:2012)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This International Standard specifies a method for determining the ability of metallic wire of diameter or characteristic dimension from 0,1 mm to 14 mm to undergo plastic deformation during simple torsion in one direction.
Document History
DIN ISO 7800
September 1, 2013
Metallic Materials - Wire - Simple torsion test (ISO 7800:2012)
This International Standard specifies a method for determining the ability of metallic wire of diameter or characteristic dimension from 0,1 mm to 14 mm to undergo plastic deformation during simple...
October 1, 2008
Metallic materials - Wire - Simple torsion test (ISO 7800:2003)
A description is not available for this item.