UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 14424

Hose fittings with screwed ferrules

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: active
Page Count: 19
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or gases, e.g. fuel dispensing hoses, liquid natural gas (LPG) hoses, tank truck hoses and hoses for liquid and gaseous chemicals. The nominal sizes covered are DN 13 to DN 40.

Up to DN 25, the maximum working pressure is 25 bar1), and for DN 32 and DN 40 the maximum working pressure is 16 bar.

The working temperature range is -20 °C to +65 °C, for LPG-usage it is -30 °C to +70 °C up to DN 25, and for LT-(low temperature) usage it is -50 °C to +70 °C.

1) 1 bar = 0,1 MPa.

Document History

DIN EN 14424
September 1, 2013
Hose fittings with screwed ferrules
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or...
February 1, 2005
Hose fittings with screwed ferrules
A description is not available for this item.

References

Advertisement