CEN - EN 14143
Respiratory equipment - Self-contained re-breathing diving apparatus
| Organization: | CEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Respiratory protective devices): | 13.340.30 |
scope:
This European Standard specifies minimum requirements for self-contained re-breathing diving apparatus to ensure a minimum level of safe operation of the apparatus. It applies to the following:
- a maximum depth of 6 m for apparatus using pure oxygen;
- a maximum depth of 40 m for apparatus using oxygen in nitrogen gas mixtures;
- a maximum depth of 100 m for apparatus using oxygen and helium or oxygen, nitrogen and helium gas mixtures;
- water temperatures from 4 °C to 34 °C or outside these temperatures as specified by the manufacturer.
Document History