UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 7622-1

Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation

active, Most Current
Organization: SNV
Publication Date: 1 August 2013
Status: active
Page Count: 14
ICS Code (Components for conveyors): 53.040.20
scope:

This part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of the specified tensile strength.

It applies exclusively to conveyor belts with a steel carcass.

NOTE A method for the determination of tensile strength is specified in ISO 7622-2.

Document History

SN EN ISO 7622-1
August 1, 2013
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
This part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of...

References

Advertisement