ISO 16828 FRENCH
Essais non destructifs - Contrôle par ultrasons - Technique de diffraction du temps de vol (TOFD) utilisée comme méthode de détection et de dimensionnement des discontinuités
| Organization: | ISO |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This Technical Report provides injury risk curves to assess occupant protection in side impact tests. The curves are given for the WorldSID 50th, a mid-size adult male side impact dummy. Injury risk curves for other side impact dummies could be added as soon as the necessary material is available and processed as described in this Technical Report. These dummies are used during tests carried out according to ISO 10997 or which are under investigation by regulatory bodies and consumer testing organizations.
Document History