UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS EN 2907

Nuts, Bihexagonal, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated - Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 February 1996
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking bihexagonal nuts in FE-PA92HT, silver plated, for aerospace applications.

Classification: 1 100 MPa1)/650 °C2)

1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum test temperature of the parts

Document History

BS EN 2907
February 15, 1996
Nuts, Bihexagonal, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated - Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C
This standard specifies the characteristics of self-locking bihexagonal nuts in FE-PA92HT, silver plated, for aerospace applications. Classification: 1 100 MPa1)/650 °C2) 1) Corresponds to the...

References

Advertisement