UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 19156

Geographic information - Observations and measurements (ISO 19156:2011); English version EN ISO 19156:2013

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: active
Page Count: 56
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard defines a conceptual schema for observations, and for features involved in sampling when making observations. These provide models for the exchange of information describing observation acts and their results, both within and between different scientific and technical communities.

Observations commonly involve sampling of an ultimate feature-of-interest. This International Standard defines a common set of sampling feature types classified primarily by topological dimension, as well as samples for ex-situ observations. The schema includes relationships between sampling features (sub-sampling, derived samples).

This International Standard concerns only externally visible interfaces and places no restriction on the underlying implementations other than what is needed to satisfy the interface specifications in the actual situation.

Document History

December 1, 2023
Geographic information - Observations, measurements and samples (ISO 19156:2023); English version EN ISO 19156:2023
A description is not available for this item.
February 1, 2022
Geographic information - Observations, measurements and samples (ISO/DIS 19156:2022); English version prEN ISO 19156:2022
A description is not available for this item.
DIN EN ISO 19156
October 1, 2013
Geographic information - Observations and measurements (ISO 19156:2011); English version EN ISO 19156:2013
This International Standard defines a conceptual schema for observations, and for features involved in sampling when making observations. These provide models for the exchange of information...
April 1, 2012
Geographic information - Observations and measurements (ISO 19156:2011); English version FprEN ISO 19156:2012
A description is not available for this item.

References

Advertisement