DIN EN 1999-1-3/NA
National Annex - Nationally determined parameters - Eurocode 9: Design of aluminium structures - Part 1-3: Structures susceptible to fatigue
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Aluminium structures): | 91.080.17 |
scope:
This National Annex contains national provisions relating to the design of aluminium structures that are to be taken into consideration when applying DIN EN 1999-1-3:2011-11 in Germany.
This National Annex is only valid in conjunction with DIN EN 1999-1-3:2011-11.
Document History
DIN EN 1999-1-3/NA
January 1, 2013
National Annex - Nationally determined parameters - Eurocode 9: Design of aluminium structures - Part 1-3: Structures susceptible to fatigue
This National Annex contains national provisions relating to the design of aluminium structures that are to be taken into consideration when applying DIN EN 1999-1-3:2011-11 in Germany.
This...