CEI EN 61300-2-11
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-11: Tests - Axial compression
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices such as fibre optic closures will withstand compressive axial loads likely to be applied during normal service.
Document History
CEI EN 61300-2-11
September 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-11: Tests - Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices such as fibre optic closures will withstand compressive axial loads...
December 1, 1997
Fibre optic interconnecting devices and passive components Basic test and measurement procedures - Part 2-11: Tests - Axial compression
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...