UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 12932

Welding - Laser-arc hybrid welding of steels, nickel and nickel alloys - Quality levels for imperfections (ISO 12932:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: active
Page Count: 31
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies quality levels of imperfections in laser-arc hybrid welded joints for all types of steel, nickel and its alloys. It applies to material thickness ≥0,5 mm.

Three quality levels are given in order to permit application for a wide range of welded fabrication. They are designated by B, C and D. Quality level B corresponds to the highest requirement on the finished weld. The quality levels refer to production quality and not to the fitness-for-purpose (see 3.3) of the product manufactured.

Document History

DIN EN ISO 12932
October 1, 2013
Welding - Laser-arc hybrid welding of steels, nickel and nickel alloys - Quality levels for imperfections (ISO 12932:2013)
This International Standard specifies quality levels of imperfections in laser-arc hybrid welded joints for all types of steel, nickel and its alloys. It applies to material thickness ≥0,5 mm. Three...

References

Advertisement