UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 12996

Mechanical joining - Destructive testing of joints - Specimen dimensions and test procedure for tensile shear testing of single joints (ISO 12996:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: active
Page Count: 21
ICS Code (Fasteners in general): 21.060.01
scope:

This International Standard specifies the geometry of the test specimens and the procedure for the tensile shear testing of single mechanical joints on single and multilayer specimens up to a single sheet thickness of 4,5 mm.

The term sheet, as used in this International Standard, includes extrusions and cast materials.

The purpose of the tensile shear test is to determine the mechanical characteristics and failure modes of the joints made with the different methods.

This International Standard does not apply to civil engineering applications such as metal building and steel construction which are covered by other applicable standards.

Document History

DIN EN ISO 12996
October 1, 2013
Mechanical joining - Destructive testing of joints - Specimen dimensions and test procedure for tensile shear testing of single joints (ISO 12996:2013)
This International Standard specifies the geometry of the test specimens and the procedure for the tensile shear testing of single mechanical joints on single and multilayer specimens up to a single...

References

Advertisement