UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 16239

Metric series wires for measuring screw threads

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2013
Status: active
Page Count: 12
ICS Code (Measuring instruments): 17.040.30
scope:

This International Standard specifies the material, metric series nominal diameters, diameter tolerances, and designation for screw thread measuring wires.

This International Standard is applicable to the measurement of the pitch diameters of ISO general purpose metric screw threads (M), Unified screw threads (UN), Whitworth pipe threads (G, R), and ISO metric trapezoidal screw threads (Tr) with standard pitches. These wires are intended for use on screw threads with a small lead angle, less than 5°, and are mainly used to calibrate the pitch diameters of thread plug gauges.

Document History

ISO 16239
November 1, 2013
Metric series wires for measuring screw threads
This International Standard specifies the material, metric series nominal diameters, diameter tolerances, and designation for screw thread measuring wires. This International Standard is applicable...

References

Advertisement