SNV - SN EN ISO 286-2/AC
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts; Corrigendum AC
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Limits and fits): | 17.040.10 |
Document History
SN EN ISO 286-2/AC
November 1, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts; Corrigendum AC
A description is not available for this item.
September 1, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286-1. This part of ISO 286 covers values...