CEI EN 60068-2-78
Environmental testing Part 2-78: Tests - Test Cab: Damp heat, steady state
| Organization: | CEI |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Scope and object
This part of IEC 60068 establishes a test method for determining the ability of components or equipment to withstand transportation, storage and use under conditions of high humidity.
The object of this standard is to investigate the effect of high humidity at constant temperature without condensation on a specimen over a prescribed period.
It is applicable to small equipment or components as well as
large equipment, and can be applied to both heat-dissipating and
non-heat-dissipating
Document History