UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 61158-6-20

Industrial communication networks - Fieldbus specifications Part 6-20: Application layer protocol specification - Type 20 elements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2009
Status: active
Page Count: 62
ICS Code (Networking): 35.110
ICS Code (Application layer): 35.100.70
ICS Code (Industrial process measurement and control): 25.040.40
scope:

General

The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding application programs."

This standard provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to Type 20 fieldbus. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.

This standard defines in an abstract way the externally visible behavior provided by the Type 20 of the fieldbus Application Layer in terms of

a) the abstract syntax defining the application layer protocol data units conveyed between communicating application entities,

b) the transfer syntax defining the application layer protocol data units conveyed between communicating application entities,

c) the application context state machine defining the application service behavior visible between communicating application entities; and

d) the application relationship state machines defining the communication behavior visible between communicating application entities; and.

The purpose of this standard is to define the protocol provided to define

a) the wire-representation of the service primitives defined in IEC 61158-5-20, and

b) the externally visible behavior associated with their transfer.

This standard specifies the protocol of the Type 20 IEC fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application Layer Structure (ISO/IEC 9545).

Document History

April 1, 2016
Industrial communication networks - Fieldbus specifications Part 6-20: Application layer protocol specification - Type 20 elements
The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a “window between corresponding...
April 1, 2009
Industrial communication networks - Fieldbus specifications Part 6-20: Application layer protocol specification - Type 20 elements
Pur non contenendo rilevanti modifiche di natura tecnica, in questa edizione si sono cancellati i bus di campo di Tipo 6, che erano di poco interesse, mentre si sono aggiunti altri Tipi di bus di...
CEI EN 61158-6-20
April 1, 2009
Industrial communication networks - Fieldbus specifications Part 6-20: Application layer protocol specification - Type 20 elements
General The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...

References

Advertisement