UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60770-2

Transmitters for use in industrial-process control systems Part 2: Methods for inspection and routine testing

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2014
Status: active
Page Count: 32
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Scope and object

This part of IEC 60770 is applicable to transmitters, which have either a standard analogue electric current output signal or a standard pneumatic output analogue signal in accordance with IEC 60381-1 or IEC 60382. The tests detailed herein may be applied to transmitters which have other output signals, provided that due allowance is made for such differences.

For the method of inspection and routine testing of the intelligent transmitters see IEC 60770-3.

For certain types of transmitters, where the sensor is an integral part, other specific IEC or ISO standards may need to be consulted (e.g. for chemical analyzers, flow-meters, etc.)

This standard is intended to provide technical methods for inspection and routine testing of transmitters, for instance, for acceptance tests or after repair. For a full evaluation, IEC 60770-1 and/or IEC 60770-3, respectively for analogue or intelligent transmitters shall be used.

Quantitative criteria for acceptable performance should be established by agreement between manufacturer and user.

By agreement the tests need not be carried out by an accredited laboratory.

Document History

CEI EN 60770-2
January 1, 2014
Transmitters for use in industrial-process control systems Part 2: Methods for inspection and routine testing
Scope and object This part of IEC 60770 is applicable to transmitters, which have either a standard analogue electric current output signal or a standard pneumatic output analogue signal in...
April 1, 2012
Transmitters for use in industrial-process control systems Part 2: Methods for inspection and routine testing
Scope and object This part of IEC 60770 is applicable to transmitters, which have either a standard analogue electric current output signal or a standard pneumatic output analogue signal in...
November 1, 2003
Transmitters for use in industrial-process control systems - Part 2: Methods for inspection and routine testing
La presente Norma definisce i metodi di ispezione e le prove individuali per i trasmettitori analogici convenzionali, con uscita elettrica o pneumatica, impiegati nei sistemi di controllo dei...

References

Advertisement