FORD WSS-M1P51-A
NICKEL PLATED, TUBING INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 7 January 2014 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a finished tube with a nickel plating requirement on the interior surface. The tube is derived from a coil of steel electroplated on one side, slit to size, and formed into a single wall tube with the edges welded together.
Document History
FORD WSS-M1P51-A
January 7, 2014
NICKEL PLATED, TUBING INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a finished tube with a nickel plating requirement on the interior surface. The tube is derived from a coil of steel electroplated on one side, slit to...