UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 17378-1

Water quality - Determination of arsenic and antimony - Part 1: Method using hydride generation atomic fluorescence spectrometry (HG-AFS)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2014
Status: active
Page Count: 28
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO 17378 specifies a method for the determination of arsenic and antimony. The method is applicable to drinking water, surface water, ground water and rain water. The linear application range of this part of ISO 17378 is from 0,02 μg/l to 100 μg/l. Samples containing arsenic or antimony at higher concentrations than the application range can be analysed following appropriate dilution.

Generally sea water is outside the scope of this part of ISO 17378. Sea water samples can be analysed using a standard additions approach providing that this is validated for the samples under test. The method is unlikely to detect organo-arsenic compounds or organo-antimony compounds.

The sensitivity of this method is dependent on the selected operating conditions.

Document History

ISO 17378-1
February 1, 2014
Water quality - Determination of arsenic and antimony - Part 1: Method using hydride generation atomic fluorescence spectrometry (HG-AFS)
This part of ISO 17378 specifies a method for the determination of arsenic and antimony. The method is applicable to drinking water, surface water, ground water and rain water. The linear application...

References

Advertisement