IEC 62626-1
Low-voltage switchgear and controlgear enclosed equipment – Part 1: Enclosed switch-disconnectors outside the scope of IEC 60947-3 to provide isolation during repair and maintenance work
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Switches): | 29.120.40 |
Document History
November 1, 2023
Low-voltage switchgear and controlgear enclosed equipment – Part 1: Additional requirements for enclosed switch-disconnectors in accordance with IEC 60947-3 – Isolation of electrical equipment during repair and maintenance work in specific applications
This part of IEC 62626 applies to enclosed switches-disconnectors with rated voltages up to 1 000 V AC for repair and maintenance work or cleaning work in load circuits. Devices within the scope of...
IEC 62626-1
February 1, 2014
Low-voltage switchgear and controlgear enclosed equipment – Part 1: Enclosed switch-disconnectors outside the scope of IEC 60947-3 to provide isolation during repair and maintenance work
A description is not available for this item.