DIN EN ISO 8496
Metallic materials - Tube - Ring tensile test (ISO 8496:2013)
| Organization: | DIN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This International Standard specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also be used to assess the ductility of tubes.
The ring tensile test is applicable to tubes having an outside diameter exceeding 150 mm and a wall thickness no greater than 40 mm. The inside diameter shall be greater than 100 mm.
Document History