DIN EN ISO 8495
Metallic materials - Tube - Ring-expanding test (ISO 8495:2013)
| Organization: | DIN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This International Standard specifies a method for a ring-expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a conical mandrel until fracture occurs. It may be also used to assess the ability of tubes to undergo plastic deformation.
The ring-expanding test is applicable to tubes having an outside diameter from 18 mm up to and including 150 mm and a wall thickness from 2 mm up to and including 16 mm.
Document History