UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS ISO 16840.4

Wheelchair seating Part 4: Seating systems for use in motor vehicles

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 17 February 2014
Status: active
Page Count: 48
scope:

This part of ISO 16840 specifies test methods and requirements for design and performance, for instructions and warnings and for product marking and labelling of seating systems intended to be used as a forward-facing seat in a motor vehicle when fitted to a manual or powered wheelchair. It evaluates the frontal crashworthiness performance of complete seating systems for occupancy by adults or children of mass equal to or greater than 22 kg.

This part of ISO 16840 only applies to complete wheelchair seating systems including attachment hardware, designed to be used with a wheelchair base tested as part of a wheelchair system that conforms to ISO 7176-19 performance requirements and that has securement points for use with four-point, strap-type tiedowns.

This part of ISO 16840 applies to seating systems designed to be used with occupant restraints that anchor either to the vehicle, the tiedown system, the seating system or the wheelchair base.

Seating systems that are intended only for use with a specific wheelchair base should be tested to ISO 7176-19 using the specifically intended wheelchair base.

Document History

SNZ AS/NZS ISO 16840.4
February 17, 2014
Wheelchair seating Part 4: Seating systems for use in motor vehicles
This part of ISO 16840 specifies test methods and requirements for design and performance, for instructions and warnings and for product marking and labelling of seating systems intended to be used...

References

Advertisement