CEI EN 61169-43
Radio-frequency connectors Part 43: Sectional specification for RBMA series Blind mating RF coaxial connectors
| Organization: | CEI |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169 which is a sectional specification (SS) provides information and rules for the preparation of detail specifications (DS) for RBMA series RF coaxial connectors, with characteristic impedance of 50 , with threaded coupling and operating frequency limit up to 12,4 GHz, used in wireless, microwave, telecommunication, and other fields, connecting with RF cables or micro-strips.
It also prescribes mating face dimensions for general connectors-grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to RBMA series connectors.
This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H (see Tables 8 and 9).
Document History