ANSI - INCITS/ISO/IEC 19784-4
Information technology - Biometric application programming interface - Part 4: Biometric sensor function provider interface
| Organization: | ANSI |
| Publication Date: | 28 June 2011 |
| Status: | active |
| Page Count: | 46 |
scope:
This part of ISO/IEC 19784 specifies a biometric sensor interface for a Biometric Service Provider (BSP, see ISO/IEC 19784-1). The interface supports a BSP wishing to provide the BioAPI Service Provider Interface (SPI) functions, whilst removing device handling activity from the BSP. This part of ISO/IEC 19784 provides an interface that can be used by all types of biometric sensor, including inter alia image streaming sensors (infrared, face, iris, finger, etc.), voice streaming sensors and digital tablets providing dynamic signature data.
It is not in the scope of this part of ISO/IEC 19784 to define security and privacy requirements for capturing and transferring of biometric data across the Sensor Function Provider Interface (SFPI).
Document History