UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO/IEC 29109-5

Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 5: Face image data

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2012
Status: active
Page Count: 34
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005 biometric data interchange format standard for face image data.

This part of ISO/IEC 29109 establishes

• test assertions of the structure of the face image data format as specified in ISO/IEC 19794-5:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009),

- test assertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2007),

- tests of semantic assertions (Type A Level 3 as defined in ISO/IEC 29109-1:2009).

This part of ISO/IEC 29109 does not establish

- tests of conformance of 3D face records defined in ISO/IEC 19794-5:2005/Amd.2:2009,

- tests of conformance of CBEFF structures required by ISO/IEC 19794-5:2005,

- tests of consistency with the input biometric data record (Level 3),

- tests of conformance of the image data to the quality-related specifications of ISO/IEC 19794-5:2005,

• tests of conformance of the image data blocks to the respective JPEG or JPEG 2000 standards,

- tests of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security).

Document History

INCITS/ISO/IEC 29109-5
January 1, 2012
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 5: Face image data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005...

References

Advertisement