ANSI - INCITS/ISO/IEC 29109-8
Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 8: Finger pattern skeletal data
| Organization: | ANSI |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 28 |
scope:
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-8:2006.
This part of ISO/IEC 29109 establishes
- test assertions of the structure of the finger pattern skeletal data format as specified in ISO/IEC 19794-8:2006 (Type A Level 1 as defined in ISO/IEC 29109-1:2009),
- test asssertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009).
This part of ISO/IEC 29109 does not establish
- test of conformance of CBEFF structures required by ISO/IEC 19794-8:2006,
- test of consistency with input biometric data record (Level 3),
- test of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security),
- test of conformance of systems that do not produce ISO/IEC 19794-8:2006 record
Document History