DIN EN ISO/IEC 19788-5
Information technology - Learning, education and training - Metadata for learning resources - Part 5: Educational elements (ISO/IEC 19788-5:2012)
| Organization: | DIN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Management of human resources): | 03.100.30 |
| ICS Code (IT applications in education): | 35.240.90 |
scope:
ISO/IEC 19788 specifies, in a rule-based manner, metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of metadata elements and the specification of metadata attributes.
These metadata elements are used to form the description of a learning resource, i.e. as a metadata learning resource (MLR) record.
This part of ISO/IEC 19788 specifies, using the framework specified in ISO/IEC 19788-1, educational aspects of learning resources across various educational, cultural and linguistic settings.
Document History