UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/CLC/TR 60890

A method of temperature-rise assessment by extrapolation for partially type-tested assemblies (PTTA) of low-voltage switchgear and controlgear

inactive, Most Current
Organization: DS
Publication Date: 7 July 2004
Status: inactive
Page Count: 38
ICS Code (Electrical accessories in general): 29.120.01
scope:

The following method is applicable to enclosed PTTA or partitioned sections of PTTA without forced ventilation. Note 1: The influence of the materials and wall thicknesses usually used for enclosures are negligible on the steady state temperatures. The method is therefore applicable to enclosures mad of sheet steel, sheet aluminium, cast iron, insulating material and the like. Note 2: For open-type and dead-front PTTA, no temperature-rise assessment is needed if it is obvious that no excessive air temperatures are likely to rise.

Document History

DS/CLC/TR 60890
July 7, 2004
A method of temperature-rise assessment by extrapolation for partially type-tested assemblies (PTTA) of low-voltage switchgear and controlgear
The following method is applicable to enclosed PTTA or partitioned sections of PTTA without forced ventilation. Note 1: The influence of the materials and wall thicknesses usually used for enclosures...

References

Advertisement