UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AENOR - UNE-EN ISO 8503-3

Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 3: Method for the calibration of ISO surface profile comparators and for the determination of surface profile - Focusing microscope procedure (ISO 8503-3:2012)

active, Most Current
Organization: AENOR
Publication Date: 17 October 2012
Status: active
Page Count: 20
ICS Code (Surface preparation): 25.220.10
scope:

This part of ISO 8503 specifies the optical microscope and describes the procedure for calibrating ISO surface profile comparators conforming to the requirements of ISO 8503‑1.

This part of ISO 8503 is also applicable to the determination of the surface profile, within the range ¯hy = 20 μm to 200 μm, of essentially planar blast-cleaned steel. The determination can be carried out on a representative section of the blast-cleaned substrate or, if direct observation of the surface is not feasible, on a replica of the surface (see Annex E).

NOTE Where appropriate, this procedure can be used for assessing the roughness profile of other abrasive blastcleaned substrates.

An alternative procedure is described in ISO 8503‑4.

Document History

UNE-EN ISO 8503-3
October 17, 2012
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 3: Method for the calibration of ISO surface profile comparators and for the determination of surface profile - Focusing microscope procedure (ISO 8503-3:2012)
This part of ISO 8503 specifies the optical microscope and describes the procedure for calibrating ISO surface profile comparators conforming to the requirements of ISO 8503‑1. This part of ISO 8503...
March 21, 1996
PREPARATION OF STEEL SUBSTRATES BEFORE APPLICATION OF PAINTS AND RELATED PRODUCTS. SURFACE ROUGHNESS CHARACTERISTICS OF BLAST-CLEANED STEEL SUBSTRATES. PART 3: METHOD FOR THE CALIBRATION OF ISO SURFACE PROFILE COMPARATORS AND FOR THE DETERMINATION OF SURFACE PROFILE. FOCUSING MICROSCOPE PROCEDURE. (ISO 8503-3:1988).
A description is not available for this item.

References

Advertisement