UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NATO - ATP-72(A)

INTERSERVICE EXPLOSIVE ORDNANCE DISPOSAL OPERATIONS ON MULTINATIONAL DEPLOYMENTS

active, Most Current
Organization: NATO
Publication Date: 4 April 2011
Status: active
Page Count: 87
scope:

Background and Scope

1. EOD forces are employed to counter hazardous explosive ordnance (EO), which includes unexploded explosive ordnance (UXO), improvised explosive devices and chemical, biological, radiological and nuclear EO (CBRN EO). The aim of EOD forces is to ensure the protection of personnel and material, to assist in the maintenance or restoration of friendly forces' operational freedom across the full spectrum of operations and to assist in the restoration of normality subsequent to a conflict. Consequently, EOD is a vital operational function.

2. Based on a threat assessment, EOD capabilities according to NATO Standardization Agreement (STANAG) 2377 should be identified at the earliest opportunity. EOD forces, specially trained engineers and clearance divers should be employed to eliminate the threat from unexploded ordnance on land, in inland waters and at sea.

3. Experience has shown that the volume of EO may require the cooperation of several nations operating in the Combined Operations Area (COA). Since the individual national EOD elements provide different capabilities, these must be coordinated. At all levels of command, the effectiveness and clarity of the multinational EOD structure is of crucial importance. It is imperative to design a command and control (C2) structure that is simple and effective, particularly when the difficulties of different Standing Operating Procedures (SOP) and language are considered.

4. In multinational operations, only EOD Staff, EOD units, specially trained engineers and clearance divers plan and conduct EOD operations.

5. For each COA, multinational EOD operations must have commonly understood and agreed SOP, guidelines, processes, national operating restrictions and general safety regulations.

Document History

ATP-72(A)
April 4, 2011
INTERSERVICE EXPLOSIVE ORDNANCE DISPOSAL OPERATIONS ON MULTINATIONAL DEPLOYMENTS
Background and Scope 1. EOD forces are employed to counter hazardous explosive ordnance (EO), which includes unexploded explosive ordnance (UXO), improvised explosive devices and chemical,...
May 16, 2006
INTERSERVICE EXPLOSIVE ORDNANCE DISPOSAL OPERATIONS ON MULTINATIONAL DEPLOYMENTS
Background and Scope EOD forces are employed to counter hazardous explosive ordnance (EO), which includes unexploded explosive ordnance (UXO). The aim of EOD forces is to ensure the protection of...

References

Advertisement