UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 23551-5

Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 5: Manual gas valves

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2014
Status: active
Page Count: 40
ICS Code (Gas fuel burners): 27.060.20
scope:

This part of ISO 23551 specifies safety, constructional and performance requirements for manual gas valves intended for use with gas burners and gas-burning appliances, hereafter referred to as 'valves', unless otherwise specified.

This International Standard applies to following types of manual gas valves:

- manual gas shut-off valve;

- gas burner valve;

- appliance connector valve;

- "delta C" valve.

This part of ISO 23551 applies to valves for gas burners and gas-burning appliances of nominal connection size up to and including DN 100 that can be used and tested independently of these appliances using fuel gases, as natural gas, manufactured gas or liquefied petroleum gas (LPG) at inlet pressures up to and including 500 kPa. It is not applicable to corrosive and waste gases.

This International Standard covers type testing only.

Document History

October 1, 2023
Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 5: Manual gas valves
This document specifies safety, constructional and performance requirements for manual gas valves intended for use with gas burners and gas-burning appliances, hereafter referred to as "valves",...
ISO 23551-5
May 1, 2014
Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 5: Manual gas valves
This part of ISO 23551 specifies safety, constructional and performance requirements for manual gas valves intended for use with gas burners and gas-burning appliances, hereafter referred to as...

References

Advertisement