BSI - BS EN 1866-2
Mobile fire extinguishers Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 May 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fire-fighting): | 13.220.10 |
Document History
BS EN 1866-2
May 31, 2014
Mobile fire extinguishers Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
A description is not available for this item.