IEC 61169-45
Radio-frequency connectors – Part 45: Sectional specification for SQMA series quick lock RF coaxial connectors
| Organization: | IEC |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors.
The connectors are normally used with 50 Ω in microwave, telecommunication, wireless and other fields, connecting with RF cables or micro-strips. The operating frequency limit is up to 18 GHz.
It describes the interface dimensions for general purpose connectors grade 2 and standard test connectors - grade 0 with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all detail specifications relative to type SQMA connectors.
This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements for assessment levels M and H.
Document History