UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN 16350

Protective gloves - Electrostatic properties

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 May 2014
Status: active
Page Count: 14
ICS Code (Hand and arm protection): 13.340.40
scope:

This European Standard provides additional requirements for protective gloves that are worn in areas where flammable or explosive areas exist or might be present (see IEC 60079-32-1). It specifies a test method and requirements for performance, marking and information for electrostatic dissipative protective gloves to minimize explosion risks. This European Standard does not cover: - protection of electronic devices; - protection against mains voltages; - insulative protective gloves for live working (EN 60903); - protective gloves for welders (EN 12477). The requirements may not be sufficient in oxygen enriched flammable atmospheres. This European Standard should be used with the specific standards applicable to the risks for which the glove is designed. NOTE The electrostatic dissipative protective gloves are effective only if the wearer is earthed through a resistance lower than108 ?.

Document History

DS/EN 16350
May 9, 2014
Protective gloves - Electrostatic properties
This European Standard provides additional requirements for protective gloves that are worn in areas where flammable or explosive areas exist or might be present (see IEC 60079-32-1). It specifies a...
Protective gloves for electrostatical risks
This European Standard provides additional requirements for protective gloves that are worn in areas where flammable or explosive areas exist or might be present (see CLC/TR 50404). It specifies a...
Protective gloves for electrostatical risks
This standard provides additional requirements for protective gloves that are worn in explosive areas. It specifies a test method and requirements for performance, marking and information for...

References

Advertisement