BSI - BS EN 50407-3
Multi-pair cables used in high bit rate digital access telecommunications networks Part 3: Indoor multi-pair/quad riser cables up to 100 MHz for maximum length of connection 100 m supporting universal services, xDSL and applications up to 100 Mbit/s over IP
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
BS EN 50407-3
June 30, 2014
Multi-pair cables used in high bit rate digital access telecommunications networks Part 3: Indoor multi-pair/quad riser cables up to 100 MHz for maximum length of connection 100 m supporting universal services, xDSL and applications up to 100 Mbit/s over IP
A description is not available for this item.