ASTM International - ASTM D2969-04(2010)
Standard Test Methods for Steel Tire Cords
| Organization: | ASTM International |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Tyres in general): | 83.160.01 |
significance And Use:
The procedures in Test Methods D2969 for the determination of the properties of steel tire cord and related materials are considered satisfactory for acceptance testing of commercial shipments of... View More
scope:
1.1 These test methods cover the testing of cords made from steel that are specifically designed for use in the reinforcement of pneumatic tires. By agreement, these test methods may be used to test similar cords or filaments used for reinforcing other rubber products. The steel cords may be wound on spools or beams. The steel cords may also be woven into fabric, in which case they must be removed from the fabric prior to testing.
Note 1-For other methods of testing tire cords and tire cord fabrics, refer to Methods D885, Test Methods D1871, Specifications , and Test Methods D2692 and D2970/D2970M. For tolerances on tire cords and tire cord fabrics, refer to Specifications and Methods D885.
1.2 These test methods include test procedures only; they do not establish specifications or tolerances.
Document History