JSA - JIS D 2608
Automotive parts - Rubber boots for hydraulic brake wheel cylinders using a non-petroleum base hydraulic brake fluid
| Organization: | JSA |
| Publication Date: | 20 February 2012 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Braking systems): | 43.040.40 |
| ICS Code (Seals): | 83.140.50 |
scope:
This Standard specifies moulded rubber boots used at end closures on automotive drum-type brake wheel cylinders using a non-petroleum-base brake fluid to prevent the entrance of dirt and moisture into the cylinder (hereafter referred to as "boots").
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4927: 2005 Road vehicles-Elastomeric
ISO 6117 :2005 Road vehicles-Elastomeric
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History