FORD WRS-M4D145-B2
POLYETHYLENE (PE), MOLDING COMPOUND, HIGH DENSITY, 100% PCR RESIN, INTERIOR *** TO BE USED WITH FORD WSS - M99P1111 - A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 12 June 2014 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a polyethylene molding compound with high density and low melt flow rate. The material is 100% Post Consumer Recycled (PCR).
Document History
June 29, 2023
POLYETHYLENE (PE), MOLDING COMPOUND, HIGH DENSITY, 100% RECYCLED MATERIAL BY WEIGHT, INTERIOR *** TO BE USED WITH FORD WSS - M99P1111 - A***
The material defined by this specification is a polyethylene molding compound with high density and low melt flow rate. The material is 100% Post Consumer Recycled (PCR).
FORD WRS-M4D145-B2
June 12, 2014
POLYETHYLENE (PE), MOLDING COMPOUND, HIGH DENSITY, 100% PCR RESIN, INTERIOR *** TO BE USED WITH FORD WSS - M99P1111 - A***
The material defined by this specification is a polyethylene molding compound with high density and low melt flow rate. The material is 100% Post Consumer Recycled (PCR).