UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSS-M22P6-A1

CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, 85 C ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 11 June 2014
Status: active
Page Count: 9
scope:

The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722, with 0.15 mm insulation thickness. This specification includes different temperature ratings and different conductor types i.e. plain copper, nickel plated, and copper alloy.

Document History

FORD WSS-M22P6-A1
June 11, 2014
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, 85 C ***TO BE USED WITH FORD WSS-M99P1111-A***
The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722, with 0.15 mm insulation thickness. This specification...
April 2, 1997
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, 85 C
1. SCOPE The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722, with 0.15 mm insulation thickness. This...
March 12, 1997
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, 85 C
A description is not available for this item.

References

Advertisement