DIN CEN ISO/TS 18234-1
Intelligent transport systems - Traffic and travel information via transport protocol experts group, generation 1 (TPEG1) binary data format - Part 1: Introduction, numbering and versions (TPEG1-INV) (ISO/TS 18234-1:2013); English version CEN ISO/TS 18234-1:2013
| Organization: | DIN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification provides an introduction and index to the complete set of TPEG Generation 1 toolkit components and applications. It allows the indexing of new applications as they are added to the TPEG applications family, by defining their Application Identification (AID).
This Technical Specification will be updated when such developments occur, to indicate the latest status and the inter-working of the various TPEG specifications. It will be issued as a new editorial version every time a new issue of any other specification is issued.
Document History