CEI EN 60317-47
Specifications for particular types of winding wires Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
| Organization: | CEI |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin.
Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.
The specified combinations of width and thickness, as well as the specified width/thickness ratio, are given in IEC 60317-0-2.
Document History