UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60317-28

Specifications for particular types of winding wires Part 28: Polyesterimide enamelled rectangular copper wire, class 180

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2014
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor dimensions covered by this standard is:

- width: min. 2,0 mm max. 16,0 mm;

- thickness: min. 0,80 mm max. 5,60 mm.

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-2:2013.

Document History

CEI EN 60317-28
June 1, 2014
Specifications for particular types of winding wires Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
February 1, 2008
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
Il presente documento costituisce Variante 1 della Norma CEI EN 60317-28 che specifica le prescrizioni per i fili per avvolgimento di sezione rettangolare in rame smaltato di classe 180, provvisti di...
October 1, 2000
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
La presente Norma specifica le prescrizioni per i fili per avvolgimento di sezione rettangolare in rame smaltato di classe 180, provvisti di un solo rivestimento a base di resina in poliesterimide.
June 1, 1997
Specifiche per tipi particolari di fili per avvolgimento - Parte 28: Fili di sezione rettangolare in rame smaltato con poliesterimide, classe 180
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione rettangolare in rame smaltato di classe 180, provvisti di un solo rivestimento a base di resina in...

References

Advertisement