UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60317-20

Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2000
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor diameters covered by this standard is:

- ade 1: 0,018 mm up to and including 0,800 mm;

- ade 2: 0,020 mm up to and including 0,800 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

 

Document History

January 1, 2020
Specifications for particular types of winding wires Part 20: Solderable polyurethane enamelled round copper wire, class 155
A description is not available for this item.
CEI EN 60317-20
September 1, 2000
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it...
September 1, 2000
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione circolare in rame smaltato saldabili di classe 155, provvisti di un solo rivestimento a base di resina di...
June 1, 1997
Specifiche per tipi particolari di fili per avvolgimento - Parte 20: Fili di sezione circolare in rame smaltato con poliuretano saldabile, classe 155
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione circolare in rame smaltato saldabili di classe 155, provvisti di un solo rivestimento a base di resina in...
September 1, 1993
Specifiche per tipi particolari di fili per avvolgimento. - Parte 20: Fili di sezione circolare in rame smaltato con poliuretano saldabile, classe 155
Versione italiana della Norma Europea CENELEC EN 60317-20, identica alla Pubblicazione IEC 60317-20 (1990), la Norma specifica le prescrizioni per i fili per avvolgimenti di sezione circolare in rame...

References

Advertisement