UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60317-21

Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2014
Status: active
Page Count: 28
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide resin.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor diameters covered by this standard is:

- Grade 1: 0,050 mm up to and including 1,600 mm;

- Grade 2: 0,050 mm up to and including 1,600 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

 

 

Document History

January 1, 2020
Specifications for particular types of winding wires Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
A description is not available for this item.
CEI EN 60317-21
June 1, 2014
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may...
September 1, 2000
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione circolare in rame smaltato saldabili di classe 155, provvisti di un doppio rivestimento: più interno a base di...
June 1, 1997
Specifiche per tipi particolari di fili per avvolgimento - Parte 21: Fili di sezione circolare in rame smaltato con poliuretano saldabile e con rivestimento in poliammide, classe 155
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione circolare in rame smaltato saldabili di classe 155, provvisti di un doppio rivestimento, quello più interno a base...
September 1, 1993
Specifiche per tipi particolari di fili per avvolgimento. - Parte 21: Fili di sezione circolare in rame smaltato con poliuretano saldabile e con rivestimento in poliammide, classe 155
Versione italiana della Norma Europea CENELEC EN 60317-21, identica alla Pubblicazione IEC 60317-21 (1990), la Norma specifica le prescrizioni per i fili per avvolgimenti di sezione circolare in rame...

References

Advertisement