BSI - BS EN 71-10
Safety of toys — Part 10: Organic chemical compounds — Sample preparation and extraction
| Organization: | BSI |
| Publication Date: | 12 January 2006 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Organic chemicals in general): | 71.080.01 |
| ICS Code (Toys): | 97.200.50 |
scope:
BS EN 71-10 is a safety standard that helps to ensure that toys sold in the European Community are safe for children to play with. The standard lays down the procedures to be followed when sampling and extracting toys and toy materials prior to chemical analysis. BS EN 71-10 is intended to be used in conjunction with BS EN 71-9, which stipulates requirements for organic chemicals in toys, and BS EN 71-11, which specifies the methods of analysis to be used for the determination of these organic chemicals. The standard is aimed at toy manufacturers, toy importers, enforcement authorities and test houses.
Document History