ISO 4950-1
High yield strength flat steel products — Part 1: General requirements AMENDMENT 1
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 1 December 2003 |
Status: | active |
Page Count: | 8 |
ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This part of IS0 4950 specifies the methods of manufacture, the acceptance conditions and the marking of high yield strength flat steel products.
It applies to hot-rolled plates, wide strip in coils of width greater than or equal to 600 mm, and wide flats in high yield strength steels (Re, min. greater than or equal to 355 N/mm2) in the thicknesses and conditions specified in IS0 4950-2 and IS0 4950-3 for use in bolted, rivetted or welded structures1).
Document History
ISO 4950-1
December 1, 2003
High yield strength flat steel products — Part 1: General requirements AMENDMENT 1
This part of IS0 4950 specifies the methods of manufacture, the acceptance conditions and the marking of high yield strength flat steel products.
It applies to hot-rolled plates, wide strip in coils...
August 15, 1995
High Yield Strength Flat Steel Products - Part 1: General Requirements
A description is not available for this item.