IEC 60352-1
Solderless Connections - Part 1: Wrapped Connections - General Requirements, Test Methods and Practical Guidance
| Organization: | IEC |
| Publication Date: | 1 August 1997 |
| Status: | active |
| Page Count: | 75 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Scope and object
This part of IEC 60352 is applicable to wrapped connections made with single solid round wires with nominal diameters of 0,16 mm minimum and appropriately designed posts for use in telecommunications equipment and in electronic devices employing similar techniques.
Information on materials and data from industrial experience are included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions.
The object of this standard is to determine the suitability of wrapped connections under specified mechanical, electrical and atmospheric conditions, and to provide a means of comparing test results when the tools used to make the connections are of different design or manufacture.
Document History