UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61049

CORRIGENDUM 1 Capacitors for Use in Tubular Fluorescent and Other Discharge Lamp Circuits Performance Requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1992
Status: active
Page Count: 1
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 Kvar, and not less than 0,1 µF, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits* operating at 50 Hz or 60 Hz and at altitudes up to 3 000 m.

It covers capacitors intended for connection in shunt or in series with the lamp circuit or an effective combination of these.

It covers only impregnated or unimpregnated capacitors, having a dielectric of paper, plastic film or a combination of both, either metalized or with metal foil electrodes.

This standard does not cover radio-interference suppressor capacitors the requirements for which are found in IEC 384-14.

Tests in this standard are type tests. Guidance on conformity of production is given in annex A.

* These lamps and associated ballasts are covered in the specifications of the following IEC publications:

Document History

IEC 61049
January 1, 1992
CORRIGENDUM 1 Capacitors for Use in Tubular Fluorescent and Other Discharge Lamp Circuits Performance Requirements
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 Kvar, and not less than 0,1 µF, having a...
February 1, 1991
Capacitors for Use in Tubular Fluorescent and Other Discharge Lamp Circuits Performance Requirements
A description is not available for this item.

References

Advertisement