This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 6 and Tables I-1...
This Standard covers types, sizes, materials, dimensions, tolerances, and markings for nonmetallic flat gaskets. These gaskets are dimensionally suitable for use with flanges described in the...
This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B88 (water and general plumbing systems). Included are...
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard...
General This Standard covers threaded malleable iron unions, Classes 150, 250, and 300. It also contains provisions for using steel for NPS 1∕8 unions. This Standard includes (a) design (b)...